HP logo

HP C6779A printing film

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124317
Info modified on:
17 Feb 2021, 17:59:54
End of life date:
01 Oct 2007
Short summary description HP C6779A printing film:

HP C6779A, 205 g/m², DesignJet 3800CP, 2800CP, 5000, 1372 mm, 137.2 cm (54")

Long summary description HP C6779A printing film:

HP C6779A. Media weight: 205 g/m², Compatibility: DesignJet 3800CP, 2800CP, 5000. Width: 1372 mm, Width (imperial): 137.2 cm (54")

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.