Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP High-gloss photo paper White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-gloss
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6574A
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20902
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 09 Apr 2019 15:11:33
The date of the most recent change of this product data-sheet in Icecat.
hp high-gloss photo paper for cp series (0,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP High-gloss photo paper White :
The short editorial description of HP High-gloss photo paper White

179 g/m², 30m, White
More>>>
Short summary description HP High-gloss photo paper White:
This short summary of the HP High-gloss photo paper White data-sheet is auto-generated and uses the product title and the first six key specs.

HP High-gloss, White, High-gloss, 179 g/m², 111 mm, 1422 mm, 108 mm

Long summary description HP High-gloss photo paper White:
This is an auto-generated long summary of HP High-gloss photo paper White based on the first three specs of the first five spec groups.

HP High-gloss. Product colour: White, Finish type: High-gloss, Media weight: 179 g/m². Package width: 111 mm, Package depth: 1422 mm, Package height: 108 mm. Roll length: 30 m

Features
Product colour *
The colour e.g. red, blue, green, black, white.
White
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
High-gloss
Media weight *
The weight of the media used with this product.
179 g/m²
Packaging data
Package width
The distance from one side of the packaging to the other.
111 mm
Packaging data
Package depth
The distance from the front to the back of the packaging.
1422 mm
Package height
The distance from the top to the bottom of the packaging.
108 mm
Package weight
Weight of the packaged product.
5.9 kg
Weight & dimensions
Roll length
30 m
Customer service details
X