HP logo

HP C6571A photo paper White Semi-gloss

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86927
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
15 Mar 2006
Short summary description HP C6571A photo paper White Semi-gloss:

HP C6571A, Semi-gloss, 179 g/m², White, 106.7 cm, 30.5 m

Long summary description HP C6571A photo paper White Semi-gloss:

HP C6571A. Finish type: Semi-gloss, Media weight: 179 g/m², Product colour: White. Roll width: 106.7 cm, Roll length: 30.5 m

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.