HP logo

HP Deskjet 920c inkjet printer Colour 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77345
Info modified on:
13 Jul 2023, 00:46:44
End of life date:
01 Sept 2002
Short summary description HP Deskjet 920c inkjet printer Colour 600 x 600 DPI A4:

HP Deskjet 920c, Colour, 600 x 600 DPI, 2, A4, 1000 pages per month, 5.2 ppm

Long summary description HP Deskjet 920c inkjet printer Colour 600 x 600 DPI A4:

HP Deskjet 920c. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5.2 ppm. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.