HP logo

HP Pavilion g6-2248ca AMD A4 A4-4300M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65518
Info modified on:
25 Jan 2025, 22:56:36
Short summary description HP Pavilion g6-2248ca AMD A4 A4-4300M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

HP Pavilion g6-2248ca, AMD A4, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP Pavilion g6-2248ca AMD A4 A4-4300M Laptop 39.6 cm (15.6") HD 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

HP Pavilion g6-2248ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-4300M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.