HP logo

HP ENVY 14 Pro Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15812
Info modified on:
25 Jan 2025, 22:19:55
Short summary description HP ENVY 14 Pro Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 7 Home Premium Silver:

HP ENVY 14 Pro, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 352 GB

Long summary description HP ENVY 14 Pro Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 352 GB HDD+SSD Windows 7 Home Premium Silver:

HP ENVY 14 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 352 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.