location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM8050 Laser A3 600 x 1200 DPI 50 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM8050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5958A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736972437 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CM8050 Laser A3 600 x 1200 DPI 50 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 50 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor Intel® Celeron® M 730 1600 MHz
  • - 322 kg
Warranty: 90-days parts only
Long product name HP LaserJet CM8050 Laser A3 600 x 1200 DPI 50 ppm :
The long product name of HP LaserJet CM8050 Laser A3 600 x 1200 DPI 50 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fax/copy/print/scan, Intel Pentium M-730 (1.6GHz), 80GB HDD, 1GB DDR2, USB 2.0, Fast Ethernet
More>>>
HP LaserJet CM8050 Laser A3 600 x 1200 DPI 50 ppm:
The official description of HP LaserJet CM8050 Laser A3 600 x 1200 DPI 50 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP CM8050 Color MFP helps improve productivity and control operating costs by delivering a powerful combination of features, including best-in-class performance, best-in-class reliability and intuitive usability.

Enjoy best-in-class operating costs and boost productivity with outstanding performance.
- Reduce your overall printing and copying expenses and improve productivity. With outstanding print speeds and a flexible pricing structure, the HP CM8000 Series Color MFPs deliver best-in-class performance and operating costs you can control.

Enjoy low maintenance, increased uptime and security with the highly reliable HP CM8050 MFP.
- Enjoy low maintenance and more uptime thanks to advanced printhead design and a robust print engine which delivers monthly volumes of up to 50,000 pages. Intelligence built into Original HP printing supplies optimises print quality and reliability.

Easy to install, use and manage with a large colour touch-screen control panel and HP Web Jetadmin.
- HP CM8000 Series Color MFPs are easy to use and easy to manage. They feature a large, colour user interface, HP Web Jetadmin software for efficient installation, configuration and management, and Jetdirect print servers for simple networking.

Short summary description HP LaserJet CM8050 Laser A3 600 x 1200 DPI 50 ppm:
This short summary of the HP LaserJet CM8050 Laser A3 600 x 1200 DPI 50 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CM8050, Laser, Colour printing, 600 x 1200 DPI, Colour copying, A3, Black, Grey

Long summary description HP LaserJet CM8050 Laser A3 600 x 1200 DPI 50 ppm:
This is an auto-generated long summary of HP LaserJet CM8050 Laser A3 600 x 1200 DPI 50 ppm based on the first three specs of the first five spec groups.

HP LaserJet CM8050. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 40 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 1200 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Print speed (black, normal quality, A3)
11 ppm
Print speed (colour, normal quality, A3)
8 ppm
Warm-up time
210 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
50 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
200 x 200 DPI
Modem speed
33.6 Kbit/s
Fax memory
50000 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax delayed sending
No
Features
Maximum duty cycle *
50000 pages per month
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.4
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
4
Total input capacity *
1580 sheets
Total output capacity *
250 sheets
Maximum number of input trays
5
Maximum input capacity
5580 sheets
Maximum output capacity
3700 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
305 x 457 mm
Paper tray media types *
Card stock, Labels, Plain paper
Paper handling
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5, B6
Auto Document Feeder (ADF) media weight
60 - 135 g/m²
Media weight (tray 1)
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal storage capacity
80 GB
Card reader integrated
No
Internal memory *
1024 MB
Built-in processor
Yes
Processor family
Intel® Celeron® M
Processor model
730
Processor frequency
1600 MHz
Design
Product colour *
Black, Grey
Market positioning *
Business
Power
Power consumption (average operating)
1920 W
Power consumption (PowerSave)
200 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 2000, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
8 - 90%
Weight & dimensions
Width
1067 mm
Depth
840 mm
Height
1220 mm
Weight
322 kg
Packaging data
Package width
1168 mm
Package depth
990 mm
Package height
1270 mm
Package weight
422 kg
Other features
Hardware scan resolution
600 x 600 DPI
Network ready
Yes
Maximum internal memory
1 GB
Colour faxing
No
Colour scanning
Yes