location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM8060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5957A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736972413 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:46:40
The date of the most recent change of this product data-sheet in Icecat.
sales guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 60 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor Intel® Pentium® 1600 MHz
  • - 330 kg
Warranty: 90-days parts only
Long product name HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm :
The long product name of HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Scan, Copy, Fax, 600 x 1200
More>>>
HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm:
The official description of HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP CM8060 Color MFP helps improve productivity and control operating costs by delivering a powerful combination of features, including best-in-class performance best-in-class reliability and intuitive usability.

Short summary description HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm:
This short summary of the HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP CM8060, Inkjet, Colour printing, 600 x 1200 DPI, A3, Direct printing, Grey

Long summary description HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm:
This is an auto-generated long summary of HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm based on the first three specs of the first five spec groups.

HP CM8060. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
60 ppm
Print speed (colour, normal quality, A4/US Letter)
50 ppm
Print speed (black, normal quality, A3)
14 ppm
Print speed (colour, normal quality, A3)
14 ppm
Warm-up time
210 s
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
12 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
71 cpm
Copy speed (colour, normal quality, A4)
71 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed scanner
Scan speed (black)
50 ppm
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
50000 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
No
Distinctive ring
No
Features
Maximum duty cycle *
250000 pages per month
Digital sender
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.4, PostScript 3
Input & output capacity
Total number of input trays *
4
Total input capacity *
1580 sheets
Input & output capacity
Total output capacity *
250 sheets
Maximum number of input trays
5
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5, B6
Paper tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
60 - 135 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Memory slots
2
Internal storage capacity
80 GB
Internal memory *
1024 MB
Built-in processor
Yes
Processor family
Intel® Pentium®
Processor frequency
1600 MHz
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25.4 cm (10")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
1200 W
Power consumption (standby)
50 W
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 140 °C
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
8 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
330 kg
Packaging data
Package weight
422 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 22:55:58
Uk has collected 5 expert reviews for HP CM8060 Inkjet A3 600 x 1200 DPI 60 ppm and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-26 22:55:56
State-of-the-art enterprise-class inkjet technology makes HPs CM8060 Colour MFP more than a match for conventional laser-based alternatives.
Good Fast and easy to maintain, Highvolume consumables, Cool running with low emissions, Embedded XP controller with 10in. display, Plentiful paper handling options, Innovative copy charging schemes...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line State-of-the-art enterprise-class inkjet technology makes HPs CM8060 Colour MFP more than a match for conventional laser-based alternatives...
80%
itpro.co.uk
Updated:
2011-09-26 22:55:56
Lasers beware as HP introduces a new high-speed inkjet printing technology. Print speeds are below par but the CM8060 delivers top output quality, very low running costs and a quite remarkable level of features...
Bottom line Lasers beware as HP introduces a new high-speed inkjet printing technology. Print speeds are below par but the CM8060 delivers top output quality, very low running costs and a quite remarkable level of features...
83%
Zdnet.com.au
Updated:
2011-11-04 15:48:15
Conventional wisdom tells us that although inkjets are fine for home use, when it comes to fast, high-volume, enterprise printing only a laser will do. However, HPs CM8060 multifunction printer/copier turns that concept on its head, employing the comp...
Good Fast and easy to maintain, Highvolume consumables, Cool running with low emissions, Embedded XP controller with 10in. display, Plentiful paper handling options, Innovative copy charging schemes...
Bad Flat colours when printing on plain paper...
Bottom line State-of-the-art enterprise-class inkjet technology makes HPs CM8060 Colour MFP more than a match for conventional laser-based alternatives.
80%
infoworld.com
Updated:
2011-09-26 22:55:56
Laser, look out! The ink-based CM8060 is fast, and its output quality is very nice. It has some usability quirks, and it weighs an astonishing 725 pounds. Nevertheless, if its price is as competitive as it seems, its a truly threatening new entry int...
82%