HP logo

HP ProBook 4540s Intel® Core™ i5 i5-3210M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10369
Info modified on:
25 Jan 2025, 22:40:21
Short summary description HP ProBook 4540s Intel® Core™ i5 i5-3210M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Silver:

HP ProBook 4540s, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 4 GB, 320 GB, Windows 8 Pro

Long summary description HP ProBook 4540s Intel® Core™ i5 i5-3210M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 8 Pro Silver:

HP ProBook 4540s. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 8 Pro. Product colour: Silver. Weight: 2.33 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.