HP logo

HP Pavilion g6-2244sa AMD E E2-1800 Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26645
Info modified on:
22 Jan 2025, 06:19:51
End of life date:
01 Mar 2013
Short summary description HP Pavilion g6-2244sa AMD E E2-1800 Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Red:

HP Pavilion g6-2244sa, AMD E, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Pavilion g6-2244sa AMD E E2-1800 Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Red:

HP Pavilion g6-2244sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7340. Operating system installed: Windows 8. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.