HP logo

HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17089
Info modified on:
14 Mar 2024, 19:40:16
Short summary description HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP Compaq Pro 6300, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 500 GB, Windows 7 Professional, Black

Long summary description HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP Compaq Pro 6300. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.