HP logo

HP Compaq Pro 4300 Small Form Factor PC Intel® Core™ i3 i3-3220 DDR3-SDRAM 250 GB HDD AMD Radeon HD 6350 Windows 7 Professional SFF Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39252
Info modified on:
07 Oct 2024, 16:44:35
Short summary description HP Compaq Pro 4300 Small Form Factor PC Intel® Core™ i3 i3-3220 DDR3-SDRAM 250 GB HDD AMD Radeon HD 6350 Windows 7 Professional SFF Black:

HP Compaq Pro 4300 Small Form Factor PC, 3.3 GHz, Intel® Core™ i3, i3-3220, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 4300 Small Form Factor PC Intel® Core™ i3 i3-3220 DDR3-SDRAM 250 GB HDD AMD Radeon HD 6350 Windows 7 Professional SFF Black:

HP Compaq Pro 4300 Small Form Factor PC. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 6350. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.