HP logo

HP Compaq Pro 4300 Intel® Core™ i5 i5-3470S DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104351
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro 4300 Intel® Core™ i5 i5-3470S DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq Pro 4300, 2.9 GHz, Intel® Core™ i5, i5-3470S, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 4300 Intel® Core™ i5 i5-3470S DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black:

HP Compaq Pro 4300. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470S. Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.