HP logo

HP Compaq Elite 8300 Ultra-slim Intel® Core™ i5 i5-3470S DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133747
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Elite 8300 Ultra-slim Intel® Core™ i5 i5-3470S DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black:

HP Compaq Elite 8300 Ultra-slim, 2.9 GHz, Intel® Core™ i5, i5-3470S, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8300 Ultra-slim Intel® Core™ i5 i5-3470S DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black:

HP Compaq Elite 8300 Ultra-slim. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470S. Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 135 W. Chassis type: USFF. Product type: PC. Weight: 3.1 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.