location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8300 SFF Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8300 SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4K06PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111559852 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:59:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Elite 8300 SFF Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 240 W
  • - Intel® Core™ i7 i7-3770 3.4 GHz
  • - DDR3-SDRAM
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 32-bit
Warranty: 3 years
Long product name HP Compaq Elite 8300 SFF Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black :
The long product name of HP Compaq Elite 8300 SFF Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3770 (8M Cache, 3.40GHz), Intel Q77 Express, 500GB SATA 7200 rpm, HD Graphics 4000, DVD SuperMulti, Gigabit LAN, Windows 7 Pro 32 bit
More>>>
HP Compaq Elite 8300 SFF Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
The official description of HP Compaq Elite 8300 SFF Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A smart combination of customizable solutions for your business.
Introducing the HP Compaq Elite 8300 Small Form Factor; HP’s best-selling business PC design featuring an ideal blend of size, performance, and expansion capabilities.

Powerful performance
- Experience the 3rd generation Intel® Core™ vPro™ processor family and Intel® Q77 Express chipset for high-end performance without compromise.

Manageability and security
- Intel® vPro with Active Management Technology allows your IT personnel to access, diagnose, repair and manage the desktop from a remote location saving time and reducing maintenance cost.

Environmentally aware
- Lower your operating costs and overall eco-footprint with HP PC that's ENERGY STAR® qualified, EPEAT ® Gold registered, and designed with low halogen materials.

Backed by HP
- Maintain a consistent work environment, ease transitions and help reduce support costs with a minimum, 15-month lifecycle stability commitment from HP.

Short summary description HP Compaq Elite 8300 SFF Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
This short summary of the HP Compaq Elite 8300 SFF Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite 8300 SFF, 3.4 GHz, Intel® Core™ i7, i7-3770, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8300 SFF Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
This is an auto-generated long summary of HP Compaq Elite 8300 SFF Intel® Core™ i7 i7-3770 DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

HP Compaq Elite 8300 SFF. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.6 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3770
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3700 Desktop series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
Tcase
67.4 °C
Tjunction
105 °C
PCI Express slots version
3.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors installed
1
Stepping
E1
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x162
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
PCI slots
1
Design
Chassis type *
SFF
Number of 3.5" bays
2
Number of 5.25" bays
1
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Q77 Express
Performance
Audio system
HDA
Number of speakers
1
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65719
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
240 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
338 mm
Depth *
379 mm
Height *
100 mm
Weight *
7.6 kg
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Speakers
Yes
External drive bays
1 x 3.5", 1 x 5.25"
Internal drive bays
1 x 3.5"
Audio input
1
BD interface type
SATA