Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11 Magenta ink cartridge

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4837AE show
Show alternative article codes used in the online market place
Category
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 190867
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 22 Oct 2017 13:06:41
The date of the most recent change of this product data-sheet in Icecat.
HP No. 11 Ink Supplies (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 11 Magenta ink cartridge :
The short editorial description of HP 11 Magenta ink cartridge

Dye, Magenta, 2000 pages
More>>>

HP 11 Magenta ink cartridge:
The official marketing text of HP 11 Magenta ink cartridge as supplied by the manufacturer
HP 11 Ink Cartridges are separate, single colour cartridges with built-in smart chips. They are a key component of the HP Modular Ink Delivery System delivering ultra-small ink drops for exceptionally refined print quality at superfast speeds
Short summary description HP 11 Magenta ink cartridge:
This short summary of the HP 11 Magenta ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP 11, Magenta, CQ532A, CQ533A, C8174A, C8164A, C7796D, C7796F, C7796H, Standard, 2.5 cm, Inkjet, Box
Long summary description HP 11 Magenta ink cartridge :

HP 11. Printing colours: Magenta, Compatible products: CQ532A, CQ533A, C8174A, C8164A, C7796D, C7796F, C7796H, Cartridge capacity: Standard. Package width: 109 mm, Package height: 142 mm, Package weight: 90 g

This is an auto-generated long summary of HP 11 Magenta ink cartridge based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Printing colours *
The colours that can be produced by the printer.
Magenta
Compatible products *
Other products that can be used with this product.
CQ532A, CQ533A, C8174A, C8164A, C7796D, C7796F, C7796H
Cartridge capacity
Standard
Quantity
The number of products there are.
1
Package length
2.5 cm
Print technology
Indicates the method used to print by this product.
Inkjet
Features
Package type
The type of product package e.g. box.
Box
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
109 mm
Package height
The distance from the top to the bottom of the packaging.
142 mm
Package weight
Weight of the packaged product.
90 g
Brand Image Product code Product Stock Price from
Value

Value Druckpatrone f/ HP-DeskJet 2000C/2500C, Magenta magenta ink cartridge
(show image)
16.11.5419 Druckpatrone f/ HP-DeskJet 2000C/2500C, Magenta  — 
Country Distributor
Deutschland 3 distributor(s)
United Kingdom 5 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
X