location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 2800 Printer inkjet printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Inkjet 2800 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8174A#612#KIT
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:51:59
The date of the most recent change of this product data-sheet in Icecat.
certification (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
data sheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year limited hardware
Long product name HP Business Inkjet 2800 Printer inkjet printer :
The long product name of HP Business Inkjet 2800 Printer inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Business Inkjet 2800 Printer
More>>>
HP Business Inkjet 2800 Printer inkjet printer:
The official description of HP Business Inkjet 2800 Printer inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Business Inkjet 2800 Printer series is the powerful, cost efficient, A3+ printer series. Experience low running costs with individual high-capacity ink cartridges, exceptional print quality and professional networking for small work teams.

Create fast and vibrant documents from postcard(A6) to poster(A3+)with up to 4800-optimised dpi.

• Produce vibrant documents in a variety of media and sizes with speed and accuracy. This printer enables fast draft speeds — up to 24 ppm black, 21 ppm colour in laser-quality black text and bright colours with up to 4800-optimised dpi.


Enjoy low running cost with four individual high-capacity ink cartridges and long-life printheads.

• Save money with this printer. Four individual high-capacity ink cartridges (69 ml black and 28 ml colour) and long-life printheads reduce running cost over life of the printer. Plus you save on paper costs with optional two-sided printing.


Experience robust connectivity, easy network management and integration into any environment.

• EIO internal print server and industry-standard PCL 5c, PCL 6 and Postscript Level 3 Emulation provide work teams up to 15 users with seamless network connections. Experience easy management with Web Jetadmin and Remote Management Software (RMS).

Short summary description HP Business Inkjet 2800 Printer inkjet printer:
This short summary of the HP Business Inkjet 2800 Printer inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 2800 Printer, 6.5 ppm

Long summary description HP Business Inkjet 2800 Printer inkjet printer:
This is an auto-generated long summary of HP Business Inkjet 2800 Printer inkjet printer based on the first three specs of the first five spec groups.

HP Business Inkjet 2800 Printer. Print speed (black, normal quality, A4/US Letter): 6.5 ppm

Printing
Print margin top (A4)
3 mm
Print margin right (A4)
3.4 mm
Print margin left (A4)
3.4 mm
Print margin bottom (A4)
1.19 cm
Print speed (colour, draft quality, A4/US Letter)
21 ppm
Print speed (colour, best quality, A4)
4 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Print speed (black, best quality, A4)
4 ppm
Print quality (colour, best quality)
4800 DPI
Print speed (black, normal quality, A4/US Letter) *
6.5 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, normal quality, A3)
4.5 ppm
Input & output capacity
Standard output capacity for envelopes
22 sheets
Total output capacity *
100 sheets
Maximum input capacity
400 sheets
Performance
Memory upgrade
0.352 GB
Internal memory *
96 MB
Memory slots
2
Processor frequency
256 MHz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
13.5 kg
Packaging data
Package weight
17 kg
Other features
Dimensions (WxDxH)
676 x 498 x 199 mm
Print technology
Inkjet
Standard output capacity for transparencies
60 sheets
Package dimensions (WxDxH)
788 x 600 x 382 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:17:32
Uk has collected 3 expert reviews for HP Business Inkjet 2800 Printer inkjet printer and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcmag.com
Updated:
2015-06-25 06:45:48
The HP Business Inkjet 2800dtn prints text and graphics at high quality and reasonably high speed. It also offers excellent p Specs: Rated Speed: Text: 24 ppm, Rated Speed: Color: 21 ppm...
80%