HP Pavilion 23bw, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black
HP Pavilion 23bw. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black