HP logo

HP Omni 27-1200ed Intel® Core™ i5 i5-3330S 68.6 cm (27") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85909
Info modified on:
23 Jul 2024, 20:59:37
Short summary description HP Omni 27-1200ed Intel® Core™ i5 i5-3330S 68.6 cm (27") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

HP Omni 27-1200ed, 68.6 cm (27"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 8

Long summary description HP Omni 27-1200ed Intel® Core™ i5 i5-3330S 68.6 cm (27") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Wi-Fi 4 (802.11n) Black, Silver:

HP Omni 27-1200ed. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.