HP logo

HP 650 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72980
Info modified on:
22 Jan 2025, 05:24:51
Short summary description HP 650 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

HP 650 G1, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 320 GB

Long summary description HP 650 G1 Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 320 GB HDD Windows 7 Professional Black, Silver:

HP 650 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.