Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C3882A photo paper High-gloss

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3882A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3882A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698076958
Category
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19452
This statistic is based on the 86059 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84062 free Open Icecat users.
Info modified on: 13 Nov 2019 15:18:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP C3882A photo paper High-gloss :
The short editorial description of HP C3882A photo paper High-gloss

High-Gloss Photo Paper, 610mm x 30.5m, 158g/m2
More>>>
HP C3882A photo paper High-gloss:
The official marketing text of HP C3882A photo paper High-gloss as supplied by the manufacturer

HP High-Gloss Photo Paper, 24 in roll, 610 mm wide, 19 kg, 158 g/m2, 100 ft, 30.5 m

Short summary description HP C3882A photo paper High-gloss:
This short summary of the HP C3882A photo paper High-gloss data-sheet is auto-generated and uses the product title and the first six key specs.

HP C3882A, High-gloss, 158 g/m², 61 cm, 30.5 m

Long summary description HP C3882A photo paper High-gloss:
This is an auto-generated long summary of HP C3882A photo paper High-gloss based on the first three specs of the first five spec groups.

HP C3882A. Finish type: High-gloss, Media weight: 158 g/m². Roll width: 61 cm, Roll length: 30.5 m

Features
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
High-gloss
Media weight *
The weight of the media used with this product.
158 g/m²
Weight & dimensions
Roll width
61 cm
Roll length
30.5 m
Customer service details
X