HP logo

HP C3860A printing paper White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148533
Info modified on:
10 Apr 2022, 15:37:05
Short summary description HP C3860A printing paper White:

HP C3860A, Inkjet printing, 67 g/m², White, 61 cm, 45.7 m

Long summary description HP C3860A printing paper White:

HP C3860A. Recommended usage: Inkjet printing, Media weight: 67 g/m², Product colour: White. Roll width: 61 cm, Roll length: 45.7 m

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.