HP logo

HP 844 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66151
Info modified on:
04 Aug 2021, 17:32:26
Warranty:
HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 844 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

844 Photosmart Photo Inkjet Print Cartridge

HP 844 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

- Standard
- Reliable ink for precise, everyday printing.
- Trust Original HP Inks.

Short summary description HP 844 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

HP 844 Tri-color, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 844 Tri-color ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:

HP 844 Tri-color. Colour ink type: Pigment-based ink, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.