location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2Z39ET#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i3 i3-3220 3.3 GHz
  • - 54.6 cm (21.5") Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 2500
  • - 2 MP
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3220 (3.3GHz, 3MB L3), 4GB DDR3 SDRAM, 500GB 7200 rpm SATA, SuperMulti DVD-RW, Intel HD Graphics 2500, 6-in-1, 21.5" WLED LCD (1920 x 1080), Windows 7 Professional 64
More>>>
HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everything your team needs is wrapped up into one space-saving, all-in-one form factor. Perform to the max with the latest in Intel® technology and graphics, and create an ideal environment that fits your needs, your budget and your unique space.

Features

Featuring Windows 7 Professional and/or other operating systems

All-in-one intelligent design
- Minimize your desktop footprint with a dynamic and flexible all-in-one PC featuring a 54.6 cm (21.5-inch) diagonal Full-HD display and internal, business-class stereo speakers.
- Adjust to portrait or landscape orientation, or mount to a wall – ideal for small spaces, kiosks and lobbies.
- Connect your entire team regardless of where they are with an optional, webcam and dual microphone array. Support face-to-face communication live from your PC with optional HP Virtual Room. Perfect for customer briefings and training events.

Proven performance
- Meet your demands head on with the power of 2nd and 3rd generation Intel® Core™ family processors.
- Bring crisp detail to presentations and documents with integrated Intel® HD Graphics. Support more intense graphical applications with optional MXM discrete graphics cards.
- Easily expand and configure your system to support up to 16GB with DDR3 SDRAM memory technology, featuring support for dual-channel memory solutions through two SODIMM slots.
- Meet your data storage needs now, and down the road with multiple SATA Hard Drive configurations up to 1 TB, or a 256GB Self-Encrypting Drive/Solid State Drive.
- Transfer data faster with built-in SuperSpeed USB 3.0 ports, and provide convenient access to everyday peripheral connections, including DisplayPort for dual-displays, an optional serial port, microphone in and headphone jack.

Control, manage, protect
- Protect your business-secure information and control PC deployment functions with HP Protect Tools a comprehensive portfolio of security features built into the hardware and software.
- Erase sensitive data with HP Disk Sanitizer and File Sanitizer function. Encrypt information on your hard drive volume so that it becomes unreadable to unauthorized people with Drive Encryption and store website access information with Password Manager.
- Manage the fleet with business-critical HP BIOS Protection. Receive diagnostic updates, implement automatic recovery and set up remote configurations.
- Get full access to your entire system through one rear-facing, lockable panel that allows you to easily upgrade and replace components.

Security for the future
- Expand the life of your PC with HP Power Assistant. Control inherent energy profiles, customize low-power state schedules and enable S3 sleep settings. Help lower your company’s utility costs with the built-in power supply tested to be 90% energy-efficient.
- Ease transitions and help reduce support costs with a 15-month lifecycle stability commitment from HP, and maintain uniformity worldwide with globally consistent SKUs in over 145 countries.
- Our team is there for your team. Count on award-winning support and service, with a standard, 3-year limited warranty, or choose the level of support that’s right for you through HP Care Pack services.

Short summary description HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Pro 6300, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP Compaq Pro 6300. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
Full HD
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
55 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65.3 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, SD, SDHC, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
PS/2 ports quantity
2
Design
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel Q75 Express
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65693
Weight & dimensions
Width (with stand)
521.9 mm
Depth (with stand)
195.6 mm
Height (with stand)
426.2 mm
Weight (with stand)
8.83 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
Yes
Other features
Graphics card family
Intel
Storage drive interface
Serial ATA
Number of 3.5" bays
1
Number of 5.25" bays
1
Power supply
180 W