HP logo

HP Pavilion g6-2235us AMD A6 A6-4400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69813
Info modified on:
22 Jan 2025, 05:49:14
Short summary description HP Pavilion g6-2235us AMD A6 A6-4400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

HP Pavilion g6-2235us, AMD A6, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description HP Pavilion g6-2235us AMD A6 A6-4400M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

HP Pavilion g6-2235us. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4400M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7520G. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.