HP logo

HP C2J97AA graphics card NVIDIA Tesla K20 5 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106050
Info modified on:
02 Sept 2024, 20:30:23
End of life date:
31 Jul 2015
Warranty:
The NVIDIA Tesla K20c has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP C2J97AA graphics card NVIDIA Tesla K20 5 GB GDDR5:

Nvidia Tesla K20 5GB GDDR5, PCI Express 2.0 x16

HP C2J97AA graphics card NVIDIA Tesla K20 5 GB GDDR5:

The NVIDIA Tesla Computing Modules seamlessly integrate GPU computing with HP ProLiant servers for scale-out deployments. The Tesla GPUs have a capacity of up to 6 GB of GDDR5 memory with ECC, and peak performance of up to 1.32 double-precision Tflops and up to 3.95 single-precision Tflops. The Tesla K20 and K20X GPU Modules are single double-width PCIe modules based on the NVIDIA Kepler architecture. The Tesla K10 Dual GPU Module is a single PCIe module with two GPUs that are optimized for single-precision performance. Each GPU has 4 GB of memory and a peak performance of 2.29 single-precision Tflop. The Tesla M2070Q combines Tesla’s high performance computation with the NVIDIA Quadro® professional-class visualization in the same GPU.

Delivering Increased Performance to Solve Problems in Minutes Instead of Hours.
The NVIDIA Tesla Computing Modules seamlessly integrate GPU computing with HP ProLiant Server series for scale-out deployments. Computational time can be dramatically reduced for parallel applications, offering quicker time to solutions. As parallel processors, GPUs excel at tackling large amounts of similar data because the problem can be split into hundreds or thousands of pieces and calculated simultaneously. The combination of GPU processors – delivering high performance per watt - and HP ProLiant servers – the industry’s most power-efficient computers – dramatically reduces the carbon footprint required for timely solutions. Includes the CUDA programming interface and third-party CUDA development tools, as well as the HP Cluster Management Utility (CMU). CMU will monitor and display GPU health such as temperature, and will also install and provision the GPU drivers and the CUDA software.

Short summary description HP C2J97AA graphics card NVIDIA Tesla K20 5 GB GDDR5:

HP C2J97AA, Tesla K20, 5 GB, GDDR5, 320 bit, PCI Express 2.0

Long summary description HP C2J97AA graphics card NVIDIA Tesla K20 5 GB GDDR5:

HP C2J97AA. Graphics processor family: NVIDIA, Graphics processor: Tesla K20. Discrete graphics card memory: 5 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit. DirectX version: 11, OpenGL version: 4.3. Interface type: PCI Express 2.0

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.