HP logo

HP NVIDIA Quadro K4000 3GB 1st GFX Quadro 4000 GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75822
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP NVIDIA Quadro K4000 3GB 1st GFX Quadro 4000 GDDR5:

HP NVIDIA Quadro K4000 3GB 1st GFX, Quadro 4000, 3 GB, GDDR5, 192 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description HP NVIDIA Quadro K4000 3GB 1st GFX Quadro 4000 GDDR5:

HP NVIDIA Quadro K4000 3GB 1st GFX. Graphics processor family: NVIDIA, Graphics processor: Quadro 4000. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.