HP logo

HP ENVY TouchSmart 4-1102ed Intel® Core™ i5 i5-3317U 35.6 cm (14") Touchscreen HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66284
Info modified on:
22 Jan 2025, 05:22:50
Short summary description HP ENVY TouchSmart 4-1102ed Intel® Core™ i5 i5-3317U 35.6 cm (14") Touchscreen HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Silver:

HP ENVY TouchSmart 4-1102ed, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 532 GB

Long summary description HP ENVY TouchSmart 4-1102ed Intel® Core™ i5 i5-3317U 35.6 cm (14") Touchscreen HD 4 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Silver:

HP ENVY TouchSmart 4-1102ed. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.