location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre XT TouchSmart 15-4000ed Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre XT
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart 15-4000ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1S40EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 08:53:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Spectre XT TouchSmart 15-4000ed Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-3317U 1.7 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics 4000
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 8 64-bit
More>>>
Short summary description HP Spectre XT TouchSmart 15-4000ed Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:
This short summary of the HP Spectre XT TouchSmart 15-4000ed Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre XT TouchSmart 15-4000ed, Intel® Core™ i5, 1.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP Spectre XT TouchSmart 15-4000ed Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:
This is an auto-generated long summary of HP Spectre XT TouchSmart 15-4000ed Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver based on the first three specs of the first five spec groups.

HP Spectre XT TouchSmart 15-4000ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3317U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x166
Audio
Audio system
Beats Audio
Built-in speaker(s)
Yes
Number of built-in speakers
4
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Thunderbolt ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 mm
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Power
AC adapter power
65 W
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
377 mm
Depth
254 mm
Height
22.2 mm
Weight *
2.15 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2013-05-30 01:27:16
Uk has collected 52 expert reviews for HP Spectre XT TouchSmart 15-4000ed Intel® Core™ i5 i5-3317U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2013-05-30 01:26:59
Where is the balancing point for laptops? Where does the touchscreen and brushed aluminium finish start to outweigh the need for unbridled power and portability? Can Full HD and wafer-thinness really step into the void left by an underperforming battery?...
Good Attractive appearance, Clever audio design, Incredible screen, 1080p resolution, Fully touch enabled...
Bad Heavy for an ultrabook, Enormous for an ultrabook, Irritating touchpad, Slightly lacking power...
Bottom line We'll say this, though: The HP Spectre XT TouchSmart Ultrabook is a milestone. Watch the ultrabook market over the next year. Watch as heavyweight chips join incredible screens as the norm rather than the exception. If you pick up an HP Spectre XT TouchS...
80%
techadvisor.co.uk
Updated:
2013-05-30 01:26:59
I was a big fan of Ultrabooks—or at least the concept of Ultrabooks —when they first debuted in 2012 (see ' What is an Ultrabook? '). After all, who doesn't like the idea of sliver-thin laptops that run Windows? Unfortunately, it seems like the definition...
Bottom line With a large and lovely touchscreen display and eye-catching, brushed-aluminum design, we really wanted to love the HP SpectreXT TouchSmart 15-4010nr. Unfortunately the terrible battery life and poor audio let it down. And because the HP SpectreXT TouchSm...
50%
techradar.com
Updated:
2013-05-30 01:27:03
Where is the balancing point for laptops? Where does the touchscreen and brushed aluminium finish start to outweigh the need for unbridled power and portability? Can Full HD and wafer-thinness really step into the void left by an underperforming battery?...
Good Attractive appearance, Clever audio design, Incredible screen, 1080p resolution, Fully touch enabled...
Bad Heavy for an ultrabook, Enormous for an ultrabook, Irritating touchpad, Slightly lacking power...
Bottom line We'll say this, though: The HP Spectre XT TouchSmart Ultrabook is a milestone. Watch the ultrabook market over the next year. Watch as heavyweight chips join incredible screens as the norm rather than the exception. If you pick up an HP Spectre XT TouchS...
80%
gadgetshow.channel5.com
Updated:
2013-05-30 01:27:10
The HP Spectre XT TouchSmart is the bigger and beefier brother of the non-touch, 13-inch laptop of the same name that steps up the gorgeous all-metal design to 15-inches and includes a 10-point touch screen. Is this enough to make you splash the cash o...
Good As soon as you get the machine out of the box, you'll realise that it's a well constructed piece of kit: the all-metal thin chassis and brushed-silver finish scream quality, and it's all topped off with a solid backlit keyboard and plenty of ports along the side, including a Thunderbolt port for super fast data transfer.The main attraction on the TouchSmart is the 15-inch, 1080p 10-point touchscr...
Bad One major gripe we had with the laptop was the trackpad. We had issues with scrolling and tracking, not to mention the feel of the click itself: it just feels clanky and hollow and not at all as solid as the rest of the laptop.Even with the Beats logo adorning the right hand side of the speaker grill, it's still not a qualifier of sound quality. The speakers on the TouchSmart sounded tinny when c...
Bottom line HP has crafted a beautiful laptop, with a gorgeous, responsive 1080p touchscreen that's let down by its trackpad, battery life and enormous price. If you're not looking to do any major gaming, or you won't be too far away from a power outlet, then HP's...
80%
techadvisor.co.uk
Updated:
2013-05-30 01:27:13
HP’s Spectre XT TouchSmart 15-4000ea is certainly an attractive and well-built laptop. However, it does stretch even Intel's vague definition of the term ‘Ultrabook’ to the limit. And beyond. As you might expect, the HP Spectre XT TouchSmart 15-4000ea...
Bottom line sdfTags:LaptopsBest prices todayRetailer Price Delivery  Price comparision from, and manufacturersShare this articleShareTweetSendHi. I saw this on PC Advisor and thought you should see it too.Comments...
70%
pocket-lint.com
Updated:
2013-05-30 01:27:13
There a couple of things that we’re going to do our best to leave at the door for this HP Spectre XT TouchSmart review. The first is Windows 8. This is a Windows 8 machine. There’s no two ways about it. If you buy the HP Spectre XT TouchSmart, it’s go...
Good Looks nice, works really well. Lovely screen, great keyboard...
Bad The design is a flawed and wobbly in places. The touchscreen is a total waste of money...
Bottom line If it were £300 less we’d happily pay for it. As it is, there’s not enough in the way of value here...
70%
evogadget.com
Updated:
2013-05-30 01:27:13
Many supporters of HP's line of laptops couldn't wait to get their hands on the company's Spectre XT TouchSmart notebook. We included. However, as soon as we began analyzing this model, we couldn't help but become disappointed in its lost potential. Here'...
Bottom line The Spectre XT TouchSmart by HP is a mighty expensive notebook if you ask us (and many other reviewers). It offers notable pros, but they can't erase the fact that this device puts on an uninspired show in the battery and GPU department. But if you don't...
0%
laptops.co.uk
Updated:
2013-09-14 01:30:33
The HP Spectre XT Touchsmart is a slim, metal body that includes decent performance and a 15-inch display. The Spectre XT is perfect for computing on the go and the display's Full HD resolution and good grasp of colours makes it handy for movie lovers to...
Good HD display Responsive touchenabled screen, Sturdy metal design...
Bad Expensive, Dim screen...
Bottom line The HP Spectre XT TouchSmart might be pricy, but it has some good kit to justify the price. The Full HD screen is well-suited to movie lovers and its touch abilities mean you can get the best from Windows 8. It's not the most powerful machine in the worl...
80%
theregister.co.uk
Updated:
2013-09-14 01:30:34
El Reg looked at HP's 13in Spectre XT Ultrabook in October last year and liked it a lot. What you're looking at here, then, is a meatier version with a bigger display, touchscreen support, more ports and the inevitable Windows 8. I like it a lot. As usua...
Bottom line In terms of thickness and weight, this is unquestionably an Ultrabook. But once you open up the Spectre XT TouchSmart and switch it on, it feels like you're working with a larger, beefier notebook that suffers few of the obvious Ultrabook compromises. Co...
0%
techradar.com/au/
Updated:
2014-04-12 01:40:47
Where is the balancing point for laptops? Where does the touchscreen and brushed aluminium finish start to outweigh the need for unbridled power and portability?Can Full HD and wafer-thinness really step into the void left by an underperforming battery? T...
Good Attractive appearance, Clever audio design, Incredible screen, 1080p resolution, Fully touch enabled...
Bad Heavy for an ultrabook, Enormous for an ultrabook, Irritating touchpad, Slightly lacking power...
Bottom line When you're dropping £999 / US$1,199.99 (around AU$1,463) on a laptop, you need to be sure your investment is a solid one. The HP Spectre XT TouchSmart Ultrabook shares that price point with many awesome machines - the glorious Acer Aspire S7 among them -...
80%
slashgear.com
Updated:
2013-05-30 01:26:58
We have recently spent some time working (and playing) with the HP Spectre XT TouchSmart notebook computer. Specifically, we have been using the 15-4010nr Ultrabook model. This is a Windows 8 machine and it happens to be sporting a 15.6-inch Full HD IP...
Bottom line Aside from the HP Spectre XT TouchSmart’s battery life, the overall experience was rather pleasant and comfortable. Not only did the notebook perform well, but it did so looking really nice — both in terms of the exterior casing and the quality of the...
0%
ubergizmo.com
Updated:
2013-05-30 01:27:02
It was last summer when we were introduced to the HP Spectre XT TouchSmart Ultrabook, resulting in us completely falling in love with its gorgeous 15.6-inch 1080p IPS display that was able to produce some nice colors and its view angles were exception...
Bottom line In terms of what an ultrabook can deliver, you can't go wrong with the HP Spectre XT TouchSmart. Its display still impresses me even after using it for several hours and its Intel Core i7 CPU made multitasking a complete breeze. There are only two things...
0%
computershopper.com
Updated:
2013-05-30 01:27:04
& Design Fitting the words "15.6-inch screen" and "ultrabook" into the same sentence takes some doing. A month ago, we saw Asus manage the feat with the . Now HP has applied the ultrabook moniker to a 15.6-inch laptop of its own, the Spectre XT TouchS...
Good Aggressive price for a Core i7 ultrabook, Gorgeous and spacious IPS 1080p touch screen, 32GB mSATA caching drive, Thunderbolt port...
Bad A little heavy for an ultrabook, Lagging battery runtime, Conventional clamshell rather than hybrid design...
Bottom line HP delivers a 15-inch, high-resolution, touch-screen ultrabook—well, if you allow 5 pounds to qualify as an ultrabook—with Core i7 power at a reasonable price. There's even a Thunderbolt port. What's not to like?...
80%
pcmag.com
Updated:
2013-05-30 01:27:07
Looking for an ultrabook that plays nice with your Mac household mates? The HP Spectre XT TouchSmart Ultrabook 15-4010nr ($1,349.99 list) has a feature rare on Windows PCs: a Thunderbolt port. When your Machead flatmates crow about their systems' multimed...
Good One of the first Windows PCs with Thunderbolt. Has more storage space than SSD-only units. Full size HDMI and Ethernet. Good multimedia benchmark scores. Comes with Adobe Photoshop Elements and Premiere Elements. Two years of Norton Internet Security.
Bad USB 3.0 ports are black. Middling battery life...
Bottom line If you share your household with Mac users, the HP Spectre XT TouchSmart 15-4010nr is a good buy if you absolutely need Windows 8 and need to trade files. It's a decent large-screen performance ultrabook made better with the addition of a Thunderbolt por...
80%
toptenreviews.com
Updated:
2013-05-30 01:27:09
One of the first things you will notice about the HP Spectre business laptop is its sleek design. With a chrome finish and thin profile, the appearance of this device is stunning. However, when you're considering a business laptop, good looks are secon...
Good The design of the HP Spectre is lightweight and appealing...
Bad This device lacks an optical drive and has minimal RAM and storage space...
Bottom line With the HP Spectre, you may be drawn in by the slick, thin and lightweight design. While these are excellent features, the device simply lacks too many necessary attributes to be a solid choice for a business laptop. The processor is decent and the batte...
61%
notebookcheck.net
Updated:
2013-05-30 01:27:12
Hewlett Packard's Spectre series consists of high-end notebooks which are manufactured using both premium materials and the latest hardware. The newest member is the 15.6-inch Ultrabook Spectre XT TouchSmart . Is the combination of an aluminum/magnesium c...
Good IPS display with high contrast ratio, Good keyboard, Fast SSD, Solid chassis, Appealing loooks, Mini DisplayPort, Thunderbolt...
Bad Mediocre battery life, Only 4 GB RAM standard, Installed RAM operates in single-channel memory mode...
Bottom line The Asus Zenbook UX31A (13-inch display) should appeal to those users who are happy with ULV performance, but would prefer a touchscreen and a premium chassis. Because of the smaller screen, the Zenbook is also easier to carry around. The price is also co...
85%
Digitaltrends.com
Updated:
2013-08-30 01:49:11
Touch is all the rage with the youngins, these days, but that doesn't mean all hardware manufacturers have taken to touch with equal vigor. Many are slapping touch on to existing platforms and shipping them out as new models, regardless of their similarit...
Good Good build quality, Amazing 1080p display, Loud, strong audio, Excellent processor and hard drive performance...
Bad Ho-hum design, Vague keyboard feel, Short battery life...
Bottom line The Spectre XT TouchSmart is representative of HP's current strategy. It is a safe, solid system that takes no design risks. Every element is as adequate as it needs to be – and no more. What results is a laptop that looks nice but is less than the sum...
80%
pcworld.com_techhive.com
Updated:
2013-09-04 02:20:20
I was a big fan of Ultrabooks—or at least the concept of Ultrabooks—when they first debuted in 2012. After all, who doesn't like the idea of sliver-thin laptops that run Windows?Unfortunately, it seems like the definition of an Ultrabook has since expande...
Good Large and lovely touchscreen display, Eye-catching, brushed-aluminum design...
Bad Terrible battery life, Poor-sounding speakers, Heavy for its size...
50%
maximumpc.com
Updated:
2013-12-03 09:54:00
The Spectre XT TouchSmart is HP's creme-de-la-creme consumer Ultrabook. In some ways, it lives up to that lofty mantle; in others, it doesn't. The notebook is attractive all right, in a brushed-metal-chassis, black-island-keyboard kind of way. We also lik...
Good Nice IPS screen, good keyboard and touchpad, Thunderbolt port, quiet.
Bad Heavy, constrained CPU performance, lacks full SSD storage...
70%
theverge.com
Updated:
2013-12-03 09:54:01
Let's see how the Envy Spectre XT TouchSmart does in reality. Can HP seriously compete with the MacBook Air this time around?...
Good Gorgeous display, Excellent keyboard and touchpad, Good performance for an ultrabook...
Bad Poor battery life, Some cheap design touches, Expensive for its class...
68%
engadget.com
Updated:
2014-01-19 01:58:23
We had plenty of nice things to say about the HP Envy Spectre XT when we reviewed it last year, but we were already looking ahead to the HP Spectre XT TouchSmart, which steps up to a 1080p touchscreen. Well, here it is, and with 10-point touch and the sam...
Good Brilliant IPS display, Sophisticated, well-built design, Good keyboard...
Bad Short battery life, Expensive...
Bottom line The HP Spectre XT TouchSmart boasts a great, 15-inch touchscreen and a comfortable, svelte design. The downsides are disappointing battery life and a high starting price...
75%
anandtech.com
Updated:
2014-01-21 01:09:15
Introducing the HP Spectre XT TouchSmartAs we saw last week with Mythlogic's Callisto 1512, ultrabooks in the 15.6" form factor are strange beasts. It's pretty clear the industry as a whole is moving towards thinner, lighter notebooks at every traditional...
Bottom line My esteemed colleague Brian Klug tweeted recently that PC manufacturers can't seem to produce anything that doesn't have some horrible flaw. Everything could be perfect except for one thing that was cheaped out on, and it threatens to bring the whole thin...
0%
examiner.com
Updated:
2014-07-24 01:49:57
The Spectre XT is a 15” touchscreen Ultrabook that could give a certain fruit themed company a run for it's design dollar. Design aside though, Is HP's latest enough to compete with the current premium laptop options out there?Main advantages:Main concern...
80%
notebookreview.com
Updated:
2016-12-01 16:26:22
This thin and light 15.6-inch Ultrabook features a beautiful touch display with IPS technology, great backlit keyboard and a stylish design. Read on to see why we recommend this computer.OverviewThe Spectre XT 15t is a high-end 15.6-inch Ultrabook measuri...
Good Beautiful touchenabled display, Good build quality, Great keyboard and touchpad, Good port selection...
Bad Glossy / Reflective display surface, Slow hard drive...
Bottom line The Spectre XT 15t proved itself a competent and capable 15.6-inch multimedia notebook in our testing. The extra bright IPS display is gorgeous and has plenty of resolution for work; the touch capability works seamlessly with Windows 8. Other things we li...
69%
Laptopmag.com
Updated:
2016-12-01 16:26:22
Although you probably can't say its name without taking a breath, the HP Spectre XT TouchSmart Ultrabook 15t-4000 hopes to take your breath away with a sleek chassis, swift Intel Core i7 processor and a 1080p touch-screen display. This machine also of...
Good Sleek design, Full HD touch screen, Snappy performance, Spacious, comfortable keyboard, Thunderbolt port on board...
Bad Subpar battery life, Below-average graphics performance...
Bottom line The HP Spectre XT TouchSmart Ultrabook 15t-4000 offers a striking design, Core i7 power and a full HD touch screen, but you'll sacrifice some battery life and graphics muscle.
70%