HP logo

HP 843C 400-ml Cyan PageWide XL Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
321155
Info modified on:
13 Jun 2025, 17:17:48
Short summary description HP 843C 400-ml Cyan PageWide XL Ink Cartridge:

HP 843C 400-ml Cyan PageWide XL Ink Cartridge, Standard Yield, Cyan, Pigment-based ink, 400 ml, 1 pc(s)

Long summary description HP 843C 400-ml Cyan PageWide XL Ink Cartridge:

HP 843C 400-ml Cyan PageWide XL Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink volume: 400 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.