location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 711 DesignJet Printhead Replacement Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
711 DesignJet Printhead Replacement Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1Q10A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045949357 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 440027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 01:57:07
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 711 DesignJet Printhead Replacement Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - OEM code: C1Q10A
  • - Country of origin: Singapore
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 711 DesignJet Printhead Replacement Kit :
The long product name of HP 711 DesignJet Printhead Replacement Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 711 DesignJet Printhead Replacement Kit
More>>>
HP 711 DesignJet Printhead Replacement Kit:
The official description of HP 711 DesignJet Printhead Replacement Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 711 DesignJet Printhead Replacement Kit provides consistent, sharp, accurate results. This integrated 4-colour, long-life Original HP printhead is designed together with your printer as an optimised printing system.

Short summary description HP 711 DesignJet Printhead Replacement Kit:
This short summary of the HP 711 DesignJet Printhead Replacement Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 711 DesignJet Printhead Replacement Kit, HP DesignJet T120 and HP DesignJet T520 ePrinter series, Inkjet, Black, Cyan, Magenta, Yellow, C1Q10A, Singapore, 149 mm

Long summary description HP 711 DesignJet Printhead Replacement Kit:
This is an auto-generated long summary of HP 711 DesignJet Printhead Replacement Kit based on the first three specs of the first five spec groups.

HP 711 DesignJet Printhead Replacement Kit. Compatibility: HP DesignJet T120 and HP DesignJet T520 ePrinter series, Print technology: Inkjet, Printing colours: Black, Cyan, Magenta, Yellow. Width: 149 mm, Depth: 298 mm, Height: 93 mm. Package width: 149 mm, Package depth: 298 mm, Package height: 93 mm. Master (outer) cases per pallet: 28 pc(s), Products per pallet: 336 pc(s), Layers per pallet: 4 pc(s)

Performance
Compatibility *
HP DesignJet T120 and HP DesignJet T520 ePrinter series
Print technology
Inkjet
Printing colours
Black, Cyan, Magenta, Yellow
OEM code
C1Q10A
Country of origin
Singapore
Weight & dimensions
Width
149 mm
Depth
298 mm
Height
93 mm
Packaging data
Package width
149 mm
Package depth
298 mm
Package height
93 mm
Package weight
450 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Logistics data
Master (outer) cases per pallet
28 pc(s)
Pallet dimensions (W x D x H)
1219 x 1016 x 1715 mm
Products per pallet
336 pc(s)
Layers per pallet
4 pc(s)
Pallet gross weight
247 g
Products per master (outer) case
12 pc(s)
Master (outer) case gross weight
7.8 g
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
Printhead; Introductory black, cyan, yellow and magenta ink cartridges
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)