HP logo

HP Z220 CMT Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB Windows 7 Professional Minitower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123466
Info modified on:
23 Jul 2024, 20:59:30
Short summary description HP Z220 CMT Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB Windows 7 Professional Minitower Workstation Black:

HP Z220 CMT, 3.4 GHz, Intel® Core™ i7, 8 GB, 2 TB, DVD-RW, Windows 7 Professional

Long summary description HP Z220 CMT Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2 TB Windows 7 Professional Minitower Workstation Black:

HP Z220 CMT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 400 W. Chassis type: Minitower. Product type: Workstation. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.