HP logo

HP EliteBook 8770w Intel® Core™ i7 i7-3720QM Mobile workstation 43.9 cm (17.3") 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® Quadro® K3000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41970
Info modified on:
23 Jan 2025, 18:55:30
Short summary description HP EliteBook 8770w Intel® Core™ i7 i7-3720QM Mobile workstation 43.9 cm (17.3") 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® Quadro® K3000M Windows 7 Professional Black:

HP EliteBook 8770w, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 8 GB, 878 GB, Windows 7 Professional

Long summary description HP EliteBook 8770w Intel® Core™ i7 i7-3720QM Mobile workstation 43.9 cm (17.3") 8 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® Quadro® K3000M Windows 7 Professional Black:

HP EliteBook 8770w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3720QM, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.