HP logo

HP EliteBook 8570w Intel® Core™ i7 i7-3720QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 774 GB HDD+SSD NVIDIA® Quadro® K1000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30324
Info modified on:
23 Jan 2025, 18:12:27
Short summary description HP EliteBook 8570w Intel® Core™ i7 i7-3720QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 774 GB HDD+SSD NVIDIA® Quadro® K1000M Windows 7 Professional Black:

HP EliteBook 8570w, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 774 GB

Long summary description HP EliteBook 8570w Intel® Core™ i7 i7-3720QM Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 774 GB HDD+SSD NVIDIA® Quadro® K1000M Windows 7 Professional Black:

HP EliteBook 8570w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3720QM, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 774 GB, Storage media: HDD+SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.