HP logo

HP EliteDesk 705 G2 MT AMD PRO A10 PRO A10-8750B 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99445
Info modified on:
26 Jun 2024, 12:42:17
Short summary description HP EliteDesk 705 G2 MT AMD PRO A10 PRO A10-8750B 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Black:

HP EliteDesk 705 G2 MT, 3.6 GHz, AMD PRO A10, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP EliteDesk 705 G2 MT AMD PRO A10 PRO A10-8750B 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Micro Tower PC Black:

HP EliteDesk 705 G2 MT. Processor frequency: 3.6 GHz, Processor family: AMD PRO A10, Processor model: PRO A10-8750B. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.