HP logo

HP Compaq CQ1500LA + CQ1569 Intel Atom® D510 1 GB DDR2-SDRAM 250 GB Intel® GMA 3150 Windows 7 Starter SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166219
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Compaq CQ1500LA + CQ1569 Intel Atom® D510 1 GB DDR2-SDRAM 250 GB Intel® GMA 3150 Windows 7 Starter SFF PC Black:

HP Compaq CQ1500LA + CQ1569, 1.66 GHz, Intel Atom®, 1 GB, 250 GB, DVD Super Multi, Windows 7 Starter

Long summary description HP Compaq CQ1500LA + CQ1569 Intel Atom® D510 1 GB DDR2-SDRAM 250 GB Intel® GMA 3150 Windows 7 Starter SFF PC Black:

HP Compaq CQ1500LA + CQ1569. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D510. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated, Discrete graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter, Operating system architecture: 32-bit. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.