HP logo

HP Pavilion p7-1030 Intel® Core™ i3 i3-2100 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111938
Info modified on:
23 Jul 2024, 20:59:03
Short summary description HP Pavilion p7-1030 Intel® Core™ i3 i3-2100 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black:

HP Pavilion p7-1030, 3.1 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion p7-1030 Intel® Core™ i3 i3-2100 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black:

HP Pavilion p7-1030. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.