HP logo

HP 5-button Optical Comfort Mouse

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162866
Info modified on:
13 Jul 2023, 01:04:05
End of life date:
11 Dec 2017
Short summary description HP 5-button Optical Comfort Mouse:

HP 5-button Optical Comfort Mouse, Optical, USB Type-A, 1200 DPI, Black

Long summary description HP 5-button Optical Comfort Mouse:

HP 5-button Optical Comfort Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1200 DPI, Buttons quantity: 5. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.