HP logo

HP xw4600 + LP2065 + NVIDIA Quadro FX1700 (512 MB) + 2GB DDR2-SDRAM Workstation

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27064
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP xw4600 + LP2065 + NVIDIA Quadro FX1700 (512 MB) + 2GB DDR2-SDRAM Workstation:

HP xw4600 + LP2065 + NVIDIA Quadro FX1700 (512 MB) + 2GB, 2.4 GHz, 2 GB, DDR2-SDRAM

Long summary description HP xw4600 + LP2065 + NVIDIA Quadro FX1700 (512 MB) + 2GB DDR2-SDRAM Workstation:

HP xw4600 + LP2065 + NVIDIA Quadro FX1700 (512 MB) + 2GB. Processor frequency: 2.4 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 475 W. Product type: Workstation. Weight: 15.1 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.