Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5730w + L2245wg + Integrated Work Center Stand 1 GHz 2100+ 1.6 kg

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5730w + L2245wg + Integrated Work Center Stand
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNV267AT1
Category
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9751
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP t5730w + L2245wg + Integrated Work Center Stand 1 GHz 2100+ 1.6 kg:
This short summary of the HP t5730w + L2245wg + Integrated Work Center Stand 1 GHz 2100+ 1.6 kg data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5730w + L2245wg + Integrated Work Center Stand, 1 GHz, 2100+, AMD Sempron, 1 GB, 32 MB, 16-bit stereo

Long summary description HP t5730w + L2245wg + Integrated Work Center Stand 1 GHz 2100+ 1.6 kg:
This is an auto-generated long summary of HP t5730w + L2245wg + Integrated Work Center Stand 1 GHz 2100+ 1.6 kg based on the first three specs of the first five spec groups.

HP t5730w + L2245wg + Integrated Work Center Stand. Processor frequency: 1 GHz, Processor model: 2100+, Processor family: AMD Sempron. Internal memory: 1 GB. Maximum graphics adapter memory: 32 MB. Audio system: 16-bit stereo. Bundled software: Citrix ICA 11.x, Microsoft RDP 6.1, Windows Media Player 11, Enhanced Write Filter, Symantec...

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1 GHz
Processor model
The model number for the processor in a computer.
2100+
Processor family
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Sempron
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Graphics
Maximum graphics adapter memory
Graphics memory is determined by the (graphic) processor. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
32 MB
Audio
Audio system
System used to play music or speech.
16-bit stereo
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Citrix ICA 11.x, Microsoft RDP 6.1, Windows Media Player 11, Enhanced Write Filter, Symantec Endpoint Protection, HP Remote Graphics software Receiver 5.2, HP RDP Multimedia en USB Redirection Enhancement software, HP TeemTalk Terminal Emulator 7.1
Certificates
Certification
UL 1950; CSA 950; TUV-GS (EN60 950); FCC Class B; CE Mark; EN55022B; VCCI
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.6 kg
Other features
Dimensions (W x D x H) with stand
45.7 x 215.1 x 266.7 mm
Power supply type
The type of power supply which this product uses.
100 - 240 VAC, 50 - 60 Hz
Graphics adapter
Radeon X1250
Browser supported
List of supported browsers for this product.
Microsoft Internet Explorer 7.0
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Advanced Server, Windows 2000 Advance Server Terminal Services, Citrix Presentation Server (4.0), Citrix Metaframe Presentation Server 3.0, Citrix Metaframe XP Presentation Server, Citrix Metaframe 1.x, Windows NT 4.0 Server, Windows NT 4.0 Terminal Server Edition, VMware Virtual Desktop Infrastructure - RDP
Networking features
Gigabit Ethernet
I/O ports
An interface on a device to which you can connect another device.
8 x USB 1 x serial 1 x audio in 1 x audio out 1 x DVI-I 1 x VGA
Customer service details
X