Warranty:
The HP Super Speed USB 3.0 PCIe x1 Card has either a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP SuperSpeed PCIe x1 interface cards/adapter
:
The long product name of HP SuperSpeed PCIe x1 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SuperSpeed PCIe x1 Card, 2x USB 3.0
More>>>
HP SuperSpeed PCIe x1 interface cards/adapter:
The official description of HP SuperSpeed PCIe x1 interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- HP Super Speed USB 3.0 PCIe x1 Card has a 5 Gbps signaling rate offering 10x performance increase over Hi-Speed USB
- HP Super Speed USB is a Sync-N-Go technology that minimizes user wait-time
- HP Super Speed USB 3.0 PCIe x1 Card will provide Optimized Power Efficiency. No device polling and lower active and idle power requirements
- HP Super Speed USB 3.0 PCIe x1 Card is backwards compatible with USB 2.0. Devices interoperate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices
Short summary description HP SuperSpeed PCIe x1 interface cards/adapter:
This short summary of the HP SuperSpeed PCIe x1 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
HP SuperSpeed PCIe x1, 5000 Mbit/s
Long summary description HP SuperSpeed PCIe x1 interface cards/adapter:
This is an auto-generated long summary of HP SuperSpeed PCIe x1 interface cards/adapter based on the first three specs of the first five spec groups.
HP SuperSpeed PCIe x1. Data transfer rate: 5000 Mbit/s