HP BM490AA, 1680 x 1050 pixels, Black, Windows MultiPoint Server 2011, 2.5 W, 10 - 35 °C, -40 - 60 °C
HP BM490AA. Maximum resolution: 1680 x 1050 pixels. Product colour: Black. Operating system installed: Windows MultiPoint Server 2011. Power consumption (typical): 2.5 W. Country of origin: China