HP Compaq Elite Compaq 8100 Elite konverterbar Minitower PC (ENERGY STAR), 3.33 GHz, Intel® Core™ i5, 4 GB, 250 GB, DVD Super Multi, Windows 7 Professional
HP Compaq Elite Compaq 8100 Elite konverterbar Minitower PC (ENERGY STAR). Processor frequency: 3.33 GHz, Processor family: Intel® Core™ i5, Processor model: i5-660. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black