HP logo

HP EliteBook Folio 9470m Intel® Core™ i5 i5-3437U Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44169
Info modified on:
25 Jan 2025, 22:39:52
Short summary description HP EliteBook Folio 9470m Intel® Core™ i5 i5-3437U Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 9470m, Intel® Core™ i5, 1.9 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description HP EliteBook Folio 9470m Intel® Core™ i5 i5-3437U Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 9470m. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3437U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.