HP logo

HP Compaq 6710b Intel® Core™2 Duo T7250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
304719
Info modified on:
22 Jan 2025, 04:49:44
Short summary description HP Compaq 6710b Intel® Core™2 Duo T7250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 6710b, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1 GB, 120 GB, Windows Vista Business

Long summary description HP Compaq 6710b Intel® Core™2 Duo T7250 39.1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 6710b. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.