HP logo

HP Compaq dx2300 microtower pc + L1908W Intel® Itanium® E2160 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Business

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167920
Info modified on:
19 Mar 2021, 15:59:38
Short summary description HP Compaq dx2300 microtower pc + L1908W Intel® Itanium® E2160 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Business:

HP Compaq dx2300 microtower pc + L1908W, 1.8 GHz, Intel® Itanium®, 1 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description HP Compaq dx2300 microtower pc + L1908W Intel® Itanium® E2160 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Business:

HP Compaq dx2300 microtower pc + L1908W. Processor frequency: 1.8 GHz, Processor family: Intel® Itanium®, Processor model: E2160. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.