HP Windows Embedded POSReady 7, x32, 1u, CTO, Disk Kit, 1 license(s), 16 GB, 1 GB, 1 GHz, Windows
HP Windows Embedded POSReady 7, x32, 1u, CTO. Software type: Disk Kit, License quantity: 1 license(s). Minimum storage drive space: 16 GB, Minimum RAM: 1 GB, Minimum processor speed: 1 GHz. Platform: Windows