HP logo

HP Windows 7 Professional, x64, w/Office Starter 2010, 1u, CTO 1 license(s)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11230
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Windows 7 Professional, x64, w/Office Starter 2010, 1u, CTO 1 license(s):

HP Windows 7 Professional, x64, w/Office Starter 2010, 1u, CTO, Disk Kit, 1 license(s), 20 GB, 2 GB, 1 GHz, PC

Long summary description HP Windows 7 Professional, x64, w/Office Starter 2010, 1u, CTO 1 license(s):

HP Windows 7 Professional, x64, w/Office Starter 2010, 1u, CTO. Software type: Disk Kit, License quantity: 1 license(s). Minimum storage drive space: 20 GB, Minimum RAM: 2 GB, Minimum processor speed: 1 GHz. Platform: PC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.