HP logo

HP StoreVirtual 4330 450GB SAS Storage disk array 3.6 TB Rack (1U)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134306
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP StoreVirtual 4330 450GB SAS Storage disk array 3.6 TB Rack (1U):

HP StoreVirtual 4330 450GB SAS Storage, 3.6 TB, HDD, Serial Attached SCSI (SAS), 2.5", 19.2 kg, Rack (1U)

Long summary description HP StoreVirtual 4330 450GB SAS Storage disk array 3.6 TB Rack (1U):

HP StoreVirtual 4330 450GB SAS Storage. Total installed storage capacity: 3.6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (1U), Device class: Small & Medium Business. Number of storage drives supported: 8, Supported storage drive types: HDD. Width: 434.7 mm, Depth: 698.5 mm, Height: 43.2 mm, Weight: 19.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.