HP logo

HP ZBook 15 G6 (6TR59EA) + Z24nf G2 (1JS07AT) Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88663
Info modified on:
22 Jan 2025, 04:53:10
Short summary description HP ZBook 15 G6 (6TR59EA) + Z24nf G2 (1JS07AT) Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP ZBook 15 G6 (6TR59EA) + Z24nf G2 (1JS07AT), Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook 15 G6 (6TR59EA) + Z24nf G2 (1JS07AT) Intel® Core™ i7 i7-9750H Mobile workstation 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro T1000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP ZBook 15 G6 (6TR59EA) + Z24nf G2 (1JS07AT). Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.